Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
97,629
in stock
|
Buy Now | |
TE Store
from US$0.46
|
94,964
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
22,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,570
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3.1A |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
端子の下地めっきの材料 | Nickel |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Accepts Wire Insulation Diameter Range | .068in |
Post Diameter | .085in |
Insulation Diameter (Max) | .068in |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 10000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .391in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 DF PIN PLTD 30 SEL Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 745229-2 | Internal Number: 745229-2 | 22 – 18 AWG | TE Connectivity | TE Store |
Pin Contact, 22-18Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 745229-2 | Newark Electronics |
HDP 20 Crimp contact pin 22-18 AWG | RS |
18-22 AWG Stamped Crimp Brass Pin Contact Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
AMPLIMITE HDP-20 Series Size 20 Male Crimp D-sub Connector Contact | TE Connectivity 745229-2 | RS Americas |
PIN CONTACT, 22-18AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 745229-2?
Additional datasheets, footprints and schematics for 745229-2 are listed on our Part Details page. You can also find images and similar parts to 745229-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745229-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745229-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745229-2 fall under?
The 745229-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745229-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745229-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745229-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745229-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and RS have stock available or on a lead time for 745229-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745229-2 often in real-time on the comparison pages.
What if I can't find stock of 745229-2?
You can fill out our help required form which you can use to request a quote for 745229-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.