Status: | Unknown |
---|---|
Series: | WE-SL5 Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
4,320
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
543
in stock
|
Buy Now | |
element14
from US$2.37
|
543
in stock
|
Buy Now | |
Farnell
from US$2.10
|
543
in stock
|
Buy Now | |
Distrelec
from US$2.43
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
50
in stock
|
Buy Now | |
Kruse
-
|
1,590
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now |
Rated Current | 2A |
---|---|
Inductance | 250µH |
Product Range | WE-SL5 Series |
Impedance | 970ohm |
Common Mode Filter Case | 10mm x 8.7mm x 6.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 2A |
DC Resistance Max | 0.035ohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
SMD Common mode Choke WE-SL5 2x250uH | RS |
Filter, Common Mode Choke, 80V, 2A, Surface Mount-Smd | Newark Electronics |
LINE FILTER, COMMON MODE, 2X250UH | element14 |
Würth Elektronik Ferrite SMD , 970Ohm @ 100kHz | Distrelec |
RINGKERNDROSSEL 2x250UH SMD 103 90 65 | Kruse |
Choke/Filter, Common Mode, WE-SL5 Bifilar 2x250uH 2000mA | Wurth Electronics 744272251 | RS Americas |
Where can I find additional details, specifications and documents for a 744272251?
Additional datasheets, footprints and schematics for 744272251 are listed on our Part Details page. You can also find images and similar parts to 744272251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744272251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744272251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744272251 fall under?
The 744272251 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744272251 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744272251 you can contact the distributor directly for product support, shipping queries etc.
Is the 744272251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744272251 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744272251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744272251 often in real-time on the comparison pages.
What if I can't find stock of 744272251?
You can fill out our help required form which you can use to request a quote for 744272251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.