Status: | Unknown |
---|---|
Series: | WE-SL5 Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
302
in stock
|
Buy Now | |
element14
from US$2.16
|
302
in stock
|
Buy Now | |
Farnell
from US$2.03
|
302
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
106
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
47
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
5
in stock
|
Buy Now | |
Kruse
-
|
2,251
in stock
|
Buy Now |
Rated Current | 750mA |
---|---|
Inductance | 2.2mH |
Product Range | WE-SL5 Series |
Impedance | 7.5kohm |
Common Mode Filter Case | 10mm x 8.7mm x 6.5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 750mA |
DC Resistance Max | 0.3ohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Filter, Common Mode Choke, 80V, 750Ma, Surface Mount-Smd | Newark Electronics |
LINE FILTER, COMMON MODE, 2X2200UH | element14 |
Common Mode Choke WE-SL5 2x2200uH 0.75A | RS |
Würth Elektronik Ferrite SMD , 7.5kOhm @ 100kHz | Distrelec |
Line Filter, Common Mode, SMT, Bifilar, 2x2200uH, 750mA, WE-SL5 Series | Wurth Electronics 744272222 | RS Americas |
RINGKERNDROSSEL 2x2 2mH SMD 103 90 65 | Kruse |
Where can I find additional details, specifications and documents for a 744272222?
Additional datasheets, footprints and schematics for 744272222 are listed on our Part Details page. You can also find images and similar parts to 744272222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744272222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744272222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744272222 fall under?
The 744272222 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744272222 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744272222 you can contact the distributor directly for product support, shipping queries etc.
Is the 744272222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744272222 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 744272222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744272222 often in real-time on the comparison pages.
What if I can't find stock of 744272222?
You can fill out our help required form which you can use to request a quote for 744272222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.