Status: | Unknown |
---|---|
Series: | WE-SLM Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
4,395
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
438
in stock
|
Buy Now | |
element14
from US$2.60
|
438
in stock
|
Buy Now | |
Farnell
from US$2.21
|
438
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
2
in stock
|
Buy Now | |
Kruse
-
|
34,500
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Distrelec
from US$1.95
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | 470µH |
Product Range | WE-SLM Series |
Impedance | 2.2kohm |
Common Mode Filter Case | 5mm x 3.3mm x 3.3mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 400mA |
DC Resistance Max | 0.35ohm |
Filter Terminals | SMD |
Impedance Typ | 2200ohm |
Inductance Min | 470µH |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
WE-SLM SMD Common Mode Choke 470uH 400mA | RS |
Common Mode Choke, 2X470Uh, 400Ma | Newark Electronics |
SLM COMMON MOD CHOKE, 2X470UH, 0.4A | element14 |
IND 2X 470U -30%+50% 0A4 SMD 63 35 36 | Kruse |
WE-SL2 Common mode filter, -40 , +125 oC, 400 mA, 2 x 0.35O, 6 x 3.3 x 3.3mm | Wurth Electronics 744242471 | RS Americas |
Würth Elektronik Line filter SMD , 2.2kOhm @ 100kHz | Distrelec |
Where can I find additional details, specifications and documents for a 744242471?
Additional datasheets, footprints and schematics for 744242471 are listed on our Part Details page. You can also find images and similar parts to 744242471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744242471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744242471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744242471 fall under?
The 744242471 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744242471 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744242471 you can contact the distributor directly for product support, shipping queries etc.
Is the 744242471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744242471 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 744242471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744242471 often in real-time on the comparison pages.
What if I can't find stock of 744242471?
You can fill out our help required form which you can use to request a quote for 744242471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.