Status: | Unknown |
---|---|
Series: | WE-CNSW Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
Distrelec
from US$1.27
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
357
in stock
|
Buy Now | |
element14
from US$1.26
|
357
in stock
|
Buy Now | |
Farnell
from US$1.15
|
357
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
95
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
32
in stock
|
Buy Now |
Rated Current | 2A |
---|---|
Inductance | 300nH |
Product Range | WE-CNSW Series |
Impedance | 90ohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 2A |
DC Current Rating | 2A |
DC Resistance Max | 0.05ohm |
Filter Terminals | SMD |
Impedance Typ | 90ohm |
Inductance Min | 300nH |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
Würth Elektronik Ferrite SMD 1812, 90Ohm @ 100MHz | Distrelec |
Filter, Common Mode Choke, 300Nh, Surface Mount-Smd | Newark Electronics |
FILTER, COMMON MODE, SMD, 0.3UH | element14 |
Choke/Filter, Common Mode, WE-CNSW LnFltr1812 0.3uH 100kHz 2000mA | Wurth Electronics 744235900 | RS Americas |
Common Mode Choke WE-CNSW 1812 0.3uH 2A | RS |
Where can I find additional details, specifications and documents for a 744235900?
Additional datasheets, footprints and schematics for 744235900 are listed on our Part Details page. You can also find images and similar parts to 744235900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744235900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744235900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744235900 fall under?
The 744235900 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744235900 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744235900 you can contact the distributor directly for product support, shipping queries etc.
Is the 744235900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744235900 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 744235900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744235900 often in real-time on the comparison pages.
What if I can't find stock of 744235900?
You can fill out our help required form which you can use to request a quote for 744235900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.