Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
725
in stock
|
Buy Now | |
element14
from US$0.87
|
725
in stock
|
Buy Now | |
Farnell
from US$0.86
|
725
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | - |
Current Rating | 260mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 1.6mm |
External Length / Height | 1.9mm |
External Width | 3.2mm |
Impedance | 600ohm |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Resistance | 800mohm |
Voltage Rating V DC | 50V |
Filter common mode WE-CNSW 1206 600ohm | RS |
Common Mode Choke, 0.3621Uh, 0.26A Rohs Compliant: Yes |Wurth Elektronik 744232601 | Newark Electronics |
COMMON MODE CHOKE, 0.3621UH, 0.26A | element14 |
Würth Elektronik Ferrite SMD 1206, 600Ohm @ 100MHz | Distrelec |
Common Mode Line Filter CNSW 1206 600Ohm | Wurth Electronics 744232601 | RS Americas |
Where can I find additional details, specifications and documents for a 744232601?
Additional datasheets, footprints and schematics for 744232601 are listed on our Part Details page. You can also find images and similar parts to 744232601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744232601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744232601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744232601 fall under?
The 744232601 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 744232601 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744232601 you can contact the distributor directly for product support, shipping queries etc.
Is the 744232601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744232601 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744232601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744232601 often in real-time on the comparison pages.
What if I can't find stock of 744232601?
You can fill out our help required form which you can use to request a quote for 744232601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.