Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
140
in stock
|
Buy Now | |
element14
from US$0.76
|
2,184
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,184
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
557
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
455
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
15
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | - |
Current Rating | 280mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.2mm |
External Length / Height | 1.2mm |
External Width | 2mm |
Impedance | 370ohm |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Resistance | 450mohm |
Voltage Rating V DC | 50V |
NOISE SUPPRESSOR, SMD 370OHM, 0.28A | element14 |
Noise Suppressor, Smd 370Ohm, 0.28A | Newark Electronics |
Würth Elektronik Ferrite SMD 0805, 370Ohm @ 100MHz | Distrelec |
Filter common mode WE-CNSW 0805 370ohm | RS |
Common Mode Line Filter CNSW 0805 370Ohm | Wurth Electronics 744231371 | RS Americas |
Where can I find additional details, specifications and documents for a 744231371?
Additional datasheets, footprints and schematics for 744231371 are listed on our Part Details page. You can also find images and similar parts to 744231371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744231371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744231371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744231371 fall under?
The 744231371 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 744231371 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744231371 you can contact the distributor directly for product support, shipping queries etc.
Is the 744231371 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744231371 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for 744231371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744231371 often in real-time on the comparison pages.
What if I can't find stock of 744231371?
You can fill out our help required form which you can use to request a quote for 744231371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.