Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | - |
Current Rating | 300mA |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.2mm |
External Length / Height | 1.2mm |
External Width | 2mm |
Impedance | 260ohm |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Resistance | 400mohm |
Voltage Rating V DC | 50V |
Noise Suppressor, Smd 260Ohm, 0.3A | Newark Electronics |
NOISE SUPPRESSOR, SMD 260OHM, 0.3A | element14 |
Würth Elektronik Ferrite SMD 0805, 260Ohm @ 100MHz | Distrelec |
Where can I find additional details, specifications and documents for a 744231261?
Additional datasheets, footprints and schematics for 744231261 are listed on our Part Details page. You can also find images and similar parts to 744231261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744231261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744231261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744231261 fall under?
The 744231261 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 744231261 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744231261 you can contact the distributor directly for product support, shipping queries etc.
Is the 744231261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744231261 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744231261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744231261 often in real-time on the comparison pages.
What if I can't find stock of 744231261?
You can fill out our help required form which you can use to request a quote for 744231261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.