Status: | Unknown |
---|---|
Series: | WE-CNSW |
RoHS: | Unknown |
Rated Current | 650mA |
---|---|
Inductance | - |
Product Range | WE-CNSW |
Impedance | 45ohm |
Common Mode Filter Case | 1.6mm x 0.85mm x 1.1mm |
SVHC | No SVHC (15-Jan-2019) |
Bleed Resistor Resistance | 110mohm |
Current Rating | 650mA |
External Depth | 0.85mm |
External Length / Height | 1.1mm |
External Width | 1.6mm |
Filter Terminals | SMD |
No. of Pins | 4Pins |
Operating Temperature Max | 105°C |
Voltage Rating | 50V |
Voltage Rating V DC | 50V |
Filter, Common Mode Choke, 50V, 650Ma, Surface Mount-Smd | Newark Electronics |
LINE FILTER, 0603, 45OHM, 0.65A | element14 |
CNSW Data Line Filter 0603 45Ohm 650mA | RS |
Choke/Filter, Common Mode, WE-CNSW LnFltr0603 45Ohm 100MHz 650mA | Wurth Electronics 744230450 | RS Americas |
Where can I find additional details, specifications and documents for a 744230450?
Additional datasheets, footprints and schematics for 744230450 are listed on our Part Details page. You can also find images and similar parts to 744230450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744230450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744230450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744230450 fall under?
The 744230450 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744230450 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744230450 you can contact the distributor directly for product support, shipping queries etc.
Is the 744230450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744230450 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 744230450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744230450 often in real-time on the comparison pages.
What if I can't find stock of 744230450?
You can fill out our help required form which you can use to request a quote for 744230450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.