Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
2,990
in stock
|
Buy Now | |
element14
from US$1.99
|
3,120
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
2,669
in stock
|
Buy Now | |
Farnell
from US$1.75
|
2,669
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
72
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
3
in stock
|
Buy Now |
Rated Current | 1A |
---|---|
Inductance | 51µH |
Product Range | WE-SL2 Series |
Impedance | 5.5kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
DC Current Max | 1A |
DC Current Rating | 1A |
DC Resistance Max | 0.16ohm |
Filter Terminals | SMD |
Inductance Min | 51µH |
Inductance Tolerance | ± 30% |
Inductor Type | Common Mode Line Filter |
No. of Pins | 4Pins |
Resistance | 0.16ohm |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
LINE FILTER, SMD COMMON MODE 2X51UH | element14 |
Common Mode Choke SMD WE-SL2 51uH | RS |
Common Mode Choke, 51Uh, 1A | Newark Electronics |
Würth Elektronik Ferrite SMD , 5.5kOhm @ 1kHz | Distrelec |
Common Mode Line Filter, SMT, 1000mA, 80V, Bifilar 2x51uH, WE-SL2 Series | Wurth Electronics 744227 | RS Americas |
Where can I find additional details, specifications and documents for a 744227?
Additional datasheets, footprints and schematics for 744227 are listed on our Part Details page. You can also find images and similar parts to 744227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744227 fall under?
The 744227 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744227 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744227 you can contact the distributor directly for product support, shipping queries etc.
Is the 744227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744227 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for 744227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744227 often in real-time on the comparison pages.
What if I can't find stock of 744227?
You can fill out our help required form which you can use to request a quote for 744227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.