Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
952
in stock
|
Buy Now | |
element14
from US$1.94
|
708
in stock
|
Buy Now | |
Farnell
from US$1.69
|
708
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
698
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
Rated Current | 1.6A |
---|---|
Inductance | 10µH |
Product Range | WE-SL2 Series |
Impedance | 920ohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 1.6A |
DC Resistance Max | 0.08ohm |
Filter Terminals | SMD |
Impedance Typ | 920ohm |
Inductance Min | 10µH |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
WE-SL2 SMD Common Mode Choke 10uH 1600mA | RS |
SL2 COMMON MOD CHOKE, 2X10UH, 1.6A | element14 |
Common Mode Choke, 2X10Uh, 1600Ma | Newark Electronics |
Würth Elektronik Ferrite SMD , 920kOhm @ 1kHz | Distrelec |
WE-SL2 Common mode filter, -40 +125 oC, 1.6 A, 2 x 0.08O, 9.2 x 6 x 5mm | Wurth Electronics 744226S | RS Americas |
Where can I find additional details, specifications and documents for a 744226S?
Additional datasheets, footprints and schematics for 744226S are listed on our Part Details page. You can also find images and similar parts to 744226S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744226S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744226S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744226S fall under?
The 744226S is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744226S when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744226S you can contact the distributor directly for product support, shipping queries etc.
Is the 744226S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744226S have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 744226S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744226S often in real-time on the comparison pages.
What if I can't find stock of 744226S?
You can fill out our help required form which you can use to request a quote for 744226S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.