Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
679
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
5,937
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
2,246
in stock
|
Buy Now | |
Farnell
from US$1.73
|
2,246
in stock
|
Buy Now | |
element14
from US$1.91
|
2,222
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
126
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
37
in stock
|
Buy Now |
Rated Current | 1.6A |
---|---|
Inductance | 10µH |
Product Range | WE-SL2 Series |
Impedance | 920ohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
DC Current Max | 1.6A |
DC Current Rating | 1.6A |
DC Resistance Max | 0.08ohm |
Filter Terminals | SMD |
Inductance Min | 51µH |
Inductance Tolerance | ± 30% |
Inductor Type | Common Mode Line Filter |
No. of Pins | 4Pins |
Resistance | 0.08ohm |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
Würth Elektronik Ferrite SMD , 920Ohm @ 1kHz | Distrelec |
Common Mode Choke, 51Uh, 1A | Newark Electronics |
LINE FILTER, SMD COMMON MODE 2X10UH | Farnell |
Common Mode Choke WE-SL2 2x10uH 1.6A | RS |
Common Mode Line Filter, SMT, 1600mA, 80V, Bifilar 2x10uH, WE-SL2 Series | Wurth Electronics 744226 | RS Americas |
Where can I find additional details, specifications and documents for a 744226?
Additional datasheets, footprints and schematics for 744226 are listed on our Part Details page. You can also find images and similar parts to 744226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744226 fall under?
The 744226 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744226 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744226 you can contact the distributor directly for product support, shipping queries etc.
Is the 744226 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744226 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for 744226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744226 often in real-time on the comparison pages.
What if I can't find stock of 744226?
You can fill out our help required form which you can use to request a quote for 744226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.