Status: | Unknown |
---|---|
Series: | WE-SL Series |
RoHS: | Unknown |
Rated Current | 600mA |
---|---|
Inductance | 250µH |
Product Range | WE-SL Series |
Impedance | 1.4kohm |
Common Mode Filter Case | 12.7mm x 10.5mm x 5.75mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Line Filter, Smd, Common Mode, 4 X 250Uh | Newark Electronics |
LINE FILTER, SMD, COMMON MODE, 4 X 250UH | element14 |
Würth Elektronik Filter SMD , 1.4kOhm @ 100kHz | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Wire Connection Method | Clamp |
Rated Current | 2A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 744204?
Additional datasheets, footprints and schematics for 744204 are listed on our Part Details page. You can also find images and similar parts to 744204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744204 fall under?
The 744204 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744204 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744204 you can contact the distributor directly for product support, shipping queries etc.
Is the 744204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744204 often in real-time on the comparison pages.
What if I can't find stock of 744204?
You can fill out our help required form which you can use to request a quote for 744204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.