Status: | Unknown |
---|---|
Series: | WE-SL Series |
RoHS: | Unknown |
Prices starting from US$2.14
Rated Current | 200mA |
---|---|
Inductance | 4.7mH |
Product Range | WE-SL Series |
Impedance | 14kohm |
Common Mode Filter Case | 12.7mm x 10.5mm x 5.75mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
WE-SL SMD Common Mode Line Filter | RS |
Line Filter, Smd, Common Mode, 4X4700Uh | Newark Electronics |
LINE FILTER, SMD, COMMON MODE, 4X4700UH | element14 |
Würth Elektronik Common Mode Line Filter, 4700uH, 200mA, 850mOhm | Distrelec |
WE-SL Surface Mount Common mode filter, -40 , +125 oC, 9.65 x 10.5 x 5.75mm | Wurth Electronics 744201 | RS Americas |
Where can I find additional details, specifications and documents for a 744201?
Additional datasheets, footprints and schematics for 744201 are listed on our Part Details page. You can also find images and similar parts to 744201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744201 fall under?
The 744201 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744201 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744201 you can contact the distributor directly for product support, shipping queries etc.
Is the 744201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744201 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 744201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744201 often in real-time on the comparison pages.
What if I can't find stock of 744201?
You can fill out our help required form which you can use to request a quote for 744201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.