Status: | Unknown |
---|---|
Series: | 743W Series |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
402
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
402
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
402
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
16
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
Carlton-Bates
from US$1.73
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now |
Product Range | 743W Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 20A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
RoHS Compliant | Yes |
Ac Receptacles |Qualtek Electronics 743W-00/03 | Newark Electronics |
AC Power Entry Modules SCREW MNT .250 Q.D. | Rapid Electronics |
AC RECEPTACLES | Heilind Electronics |
AC Power Entry Modules | Future Electronics |
AC Power Outlet, 250 VAC, 16/20 A, Thermoplastic, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a 743W-00/03?
Additional datasheets, footprints and schematics for 743W-00/03 are listed on our Part Details page. You can also find images and similar parts to 743W-00/03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 743W-00/03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 743W-00/03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 743W-00/03 fall under?
The 743W-00/03 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 743W-00/03 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 743W-00/03 you can contact the distributor directly for product support, shipping queries etc.
Is the 743W-00/03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 743W-00/03 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Heilind Electronics have stock available or on a lead time for 743W-00/03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 743W-00/03 often in real-time on the comparison pages.
What if I can't find stock of 743W-00/03?
You can fill out our help required form which you can use to request a quote for 743W-00/03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.