Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.30
|
17,093
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.30
|
5,128
in stock
|
Buy Now | |
RS Americas
from US$3.34
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
-
|
Buy Now | |
element14
from US$3.61
|
-
|
Buy Now | |
Sager
from US$3.18
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Body Material | PC 241R |
No. of Contacts | 4Contacts |
AC OUTLET MODULE | Heilind Electronics |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
AC Power Entry Modules 4 POS OUTLET SOLDER TAB | Sager |
Where can I find additional details, specifications and documents for a 742W-15/20?
Additional datasheets, footprints and schematics for 742W-15/20 are listed on our Part Details page. You can also find images and similar parts to 742W-15/20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 742W-15/20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 742W-15/20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 742W-15/20 fall under?
The 742W-15/20 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 742W-15/20 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 742W-15/20 you can contact the distributor directly for product support, shipping queries etc.
Is the 742W-15/20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 742W-15/20 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 742W-15/20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 742W-15/20 often in real-time on the comparison pages.
What if I can't find stock of 742W-15/20?
You can fill out our help required form which you can use to request a quote for 742W-15/20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.