Status: | Unknown |
---|---|
Series: | 738W Series |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
No stock
|
Buy Now | |
Sager
from US$0.57
|
11,646
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
3,141
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
1,047
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now |
Product Range | 738W Series |
---|---|
Gender | Receptacle |
Voltage Rating | 125VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
RoHS Compliant | Yes |
AC Power Plugs & Receptacles NEMA 5-15 RECEPT 15A 125V | Sager |
3 Position 15 A 125 VAC Quick Connect NEMA 5-15 Female Receptacle | Future Electronics |
Power Entry, Rcpt, 15A, 125Vac, Qc | Newark Electronics |
Where can I find additional details, specifications and documents for a 738W-X2/01?
Additional datasheets, footprints and schematics for 738W-X2/01 are listed on our Part Details page. You can also find images and similar parts to 738W-X2/01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 738W-X2/01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 738W-X2/01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 738W-X2/01 fall under?
The 738W-X2/01 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 738W-X2/01 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 738W-X2/01 you can contact the distributor directly for product support, shipping queries etc.
Is the 738W-X2/01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 738W-X2/01 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 738W-X2/01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 738W-X2/01 often in real-time on the comparison pages.
What if I can't find stock of 738W-X2/01?
You can fill out our help required form which you can use to request a quote for 738W-X2/01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.