Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$117.72
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$39.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Max | 6.4mm |
Grommet Material | Buna S Rubber |
Mounting Hole Dia | 11.1mm |
Panel Thickness Max | 1.575mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
GROM (ROHS NON-COMPLIANT) | Heilind Electronics |
╪ 0.25 inch Rubber 0.625 inch Long Grommet | Future Electronics |
Grommet | Carlton-Bates |
Grommets & Bushings RUBBER GROMMET .437 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
12mm Diffused Flat Digital RGB LED Pixels (Strand of 25) - WS2801 | Adafruit Industries 738 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 738?
Additional datasheets, footprints and schematics for 738 are listed on our Part Details page. You can also find images and similar parts to 738 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 738 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 738 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 738 fall under?
The 738 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 738 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 738 you can contact the distributor directly for product support, shipping queries etc.
Is the 738 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 738 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 738.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 738 often in real-time on the comparison pages.
What if I can't find stock of 738?
You can fill out our help required form which you can use to request a quote for 738 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.