Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$175.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
16,696
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,301
in stock
|
Buy Now | |
element14
from US$0.07
|
6,301
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,301
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
3,339
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
3,320
in stock
|
Buy Now | |
Jameco Electronics
from US$7.95
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Midget Flange / SX6s |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 10000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Diameter | 7.37mm |
External Length / Height | 13.3mm |
LED / Lamp Size | T-1 3/4 |
Operating Current DC | 0.4A |
Operating life Time | 10000h |
Power Rating | 1.12W |
Supply Voltage V DC | 28V |
Total Light Output | 4.02lm |
Voltage Rating | 28V |
Voltage Rating VAC | 28V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 4.7mm |
Grommet Material | Buna S Rubber |
Mounting Hole Dia | 7.9mm |
Panel Thickness Max | 1.575mm |
Grommet Colour | Black |
Product Range | - |
Accessory Type | Grommet |
GROM | Heilind Electronics |
Open Grommet | Newark Electronics |
Grommet Rubber Buna N ID .187 OD .437 Panel Thickness .062 | Keystone Electronics 736 | RS Americas |
Rubber .625 inch Long Grommet | Future Electronics |
Grommet, Standard Rubber Push-In One-Piece | Carlton-Bates |
Grommets & Bushings RUBBER GROMMET .312 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Adafruit Industries 736 SLIP RING W/ FLANGE,22mm DIA.,6 WIRES,240V/6A MAX. | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 736?
Additional datasheets, footprints and schematics for 736 are listed on our Part Details page. You can also find images and similar parts to 736 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 736 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 736 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 736 fall under?
The 736 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 736 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 736 you can contact the distributor directly for product support, shipping queries etc.
Is the 736 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 736 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 736.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 736 often in real-time on the comparison pages.
What if I can't find stock of 736?
You can fill out our help required form which you can use to request a quote for 736 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.