Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E67265-000,
AMPS-0-0734185-1 |
Prices starting from US$89.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.88
|
No stock
|
Buy Now | |
TTI Europe
from US$94.30
|
17
in stock
|
Buy Now | |
RS
from US$118.86
|
15
in stock
|
Buy Now | |
Powell Electronics
from US$119.08
|
13
in stock
|
Buy Now | |
TE Store
from US$113.00
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$116.10
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$99.03
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$124.40
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$92.60
|
8
in stock
|
Buy Now | |
RS Americas
from US$118.67
|
8
in stock
|
Buy Now | |
element14
from US$113.08
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$113.71
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$116.10
|
3
in stock
|
Buy Now | |
Future Electronics
from US$89.68
|
-
|
Buy Now | |
Avnet America
from US$91.33
|
-
|
Buy Now | |
Boersig
from US$134.74
|
-
|
Buy Now | |
Distrelec
from US$107.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Power Type | Manual |
Tool Grade | Service Tooling |
Certification | No |
Tool Type | Wire Stripper |
WIRE STRIPPER | Farnell |
DISMANTLE HANDTOOL | TTI Europe |
WIRE STRIPPER .14-6.0mm2 ASSY | RS |
WIRE STRIPPER .14-6.0mm2 ASSY Tool Grade: Service Tooling Ratchet Configuration: Operator Releasable & Adjustable TE Certification: No Power Technology Type: Manual Tooling Type: Wire Stripper Service Tooling Operator Releasable & Adjustable Manual | Hand Crimping Tool | Part Number: 734185-1 | Internal Number: 734185-1 | Alias Number: AMPS-0-0734185-1 | TE Connectivity | TE Store |
STRIP TOOL, AWG 28-10 | Heilind Electronics |
Wire Stripper | Newark Electronics |
Wire Stripping&Cutting Tools STRIP TOOL | Rapid Electronics |
Wire Stripper,28-10AWG,16mm, Blk, Adjustable Wire Stop, Built-In Sutter, SDE Series | TE Connectivity 734185-1 | RS Americas |
Stripping tool | Transfer Multisort Elektronik |
28-10 AWG Wire Stripping Tool | Future Electronics |
Cable Accessories Stripper | Avnet America |
TE Connectivity Striping Pliers 10 ... 28AWG 193mm | Distrelec |
Where can I find additional details, specifications and documents for a 734185-1?
Additional datasheets, footprints and schematics for 734185-1 are listed on our Part Details page. You can also find images and similar parts to 734185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 734185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 734185-1 fall under?
The 734185-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 734185-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 734185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 734185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 734185-1 have stock available?
Authorised distributors including Farnell, TTI Europe, RS, Powell Electronics and TE Store have stock available or on a lead time for 734185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 734185-1 often in real-time on the comparison pages.
What if I can't find stock of 734185-1?
You can fill out our help required form which you can use to request a quote for 734185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.