Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$528.77
|
4
in stock
|
Buy Now | |
RS Americas
from US$535.66
|
-
|
Buy Now | |
element14
from US$4.12
|
-
|
Buy Now | |
Carlton-Bates
from US$353.79
|
-
|
Buy Now | |
Sager
from US$3.37
|
-
|
Buy Now | |
TestEquity
from US$329.06
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 1.3mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | - |
Product Range | - |
40C1491 | element14 |
DC Power Connectors LOCKING POWER JACK | Sager |
DC POWER JACK, 5A, 12VDC, PANEL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
117/234V 50/60Hz 2500Vct Rohs Compliant: Yes |Hammond 732A | Newark Electronics |
transformer - "classic" plate | Hammond Manufacturing 732A | RS Americas |
Pwr Tansformer | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 732A?
Additional datasheets, footprints and schematics for 732A are listed on our Part Details page. You can also find images and similar parts to 732A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 732A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 732A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 732A fall under?
The 732A is listed under Switchcraft Conxall Parts.
Can I view similar or alternative parts?
You can view similar parts to 732A when available in the Switchcraft Conxall Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 732A you can contact the distributor directly for product support, shipping queries etc.
Is the 732A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 732A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 732A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 732A often in real-time on the comparison pages.
What if I can't find stock of 732A?
You can fill out our help required form which you can use to request a quote for 732A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.