7301-05-1000 Relays by Coto Technology

RELAY, REED, SPST-NO, 500V, 0.5A, THT

Status: Unknown
Series: 7000 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.70

Distributor Stock
Logo for Newark
Newark
from US$14.70
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 5VDC
Product Range 7000 Series
Relay Mounting Through Hole
Coil Resistance 175ohm
Switching Current Max 500mA
Switching Voltage Max 500V
RoHS Compliant Yes

Alternative Descriptions

Relay, Reed, Spst-No, 500V, 0.5A, Tht | Newark Electronics
Reed Relay, PC Board, Mounting5 VDC, 1A SPST-NOES Shield: No, RF Shield: N/A | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7301-05-1000?

Additional datasheets, footprints and schematics for 7301-05-1000 are listed on our Part Details page. You can also find images and similar parts to 7301-05-1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7301-05-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7301-05-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7301-05-1000 fall under?

The 7301-05-1000 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 7301-05-1000 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7301-05-1000 you can contact the distributor directly for product support, shipping queries etc.

Is the 7301-05-1000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7301-05-1000 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 7301-05-1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7301-05-1000 often in real-time on the comparison pages.

What if I can't find stock of 7301-05-1000?

You can fill out our help required form which you can use to request a quote for 7301-05-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay