Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
407
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
49,293
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
49,293
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
28,016
in stock
|
Buy Now | |
element14
from US$0.24
|
27,809
in stock
|
Buy Now | |
Farnell
from US$0.23
|
27,809
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.26
|
4,443
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 4.5µm |
Terminal Angle | 90° |
Stud Hole | No |
Terminal Type | Tab |
Terminal Orientation | Flag |
Terminal & Splice Type | Tab |
Terminal Size | 6.35 |
Mating Tab Width | 6.35mm, .25in |
Extension Below Board | .157in, 4mm |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Mating Tab Thickness | .032in, .81mm |
Height Above PC Board | .279in, 7mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.6mm, .062in |
Packaging Quantity | 5000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals GDS-FLACHSTECK 6 3 6.35 X 0.81 mm TIN | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
TERMINAL, TAB, PCB | element14 |
0.250 (6.35mm) Non-Insulated Right Angle Through Hole Faston Male Connector" | Future Electronics |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 2.36 – 3.18 mm PCB Thickness (Recommended): .093 – .125 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 2.36 – 3.18 mm .093 – .125" .25" | PCB Terminal | Part Number: 726387-2 | Internal Number: 726387-2 | .25" | TE Connectivity | TE Store |
Tab terminal, PCB,FASTON 250, 90° | RS |
Tab Terminal M 16mm 11mm Tin Loose Piece | Avnet America |
Crimp Tab Terminal, Uninsulated, Tin over Copper Plated, Right Angle, 6.3x0.8mm | TE Connectivity 726387-2 | RS Americas |
250 FASTON TAB TPBR | Boersig |
GDS-FLACHSTECK 6,3 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.6mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 726387-2?
Additional datasheets, footprints and schematics for 726387-2 are listed on our Part Details page. You can also find images and similar parts to 726387-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726387-2 fall under?
The 726387-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 726387-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726387-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 726387-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726387-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 726387-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726387-2 often in real-time on the comparison pages.
What if I can't find stock of 726387-2?
You can fill out our help required form which you can use to request a quote for 726387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.