Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Coupling Body Size | - |
Torque | 5.9N-m |
Overall Length | 31.75mm |
Coupling Material | Aluminium |
External Diameter | 25.4mm |
Bore Size | 8mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Diameter Max | 8mm |
Bore Diameter Min | 8mm |
External Length / Height | 31.75mm |
Length | 31.75mm |
Material | Aluminium |
Coupling, 8Mm X 8Mm, Aluminium | Newark Electronics |
COUPLING, 8MM X 8MM, ALUMINIUM | element14 |
Where can I find additional details, specifications and documents for a 724.25.2828?
Additional datasheets, footprints and schematics for 724.25.2828 are listed on our Part Details page. You can also find images and similar parts to 724.25.2828 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 724.25.2828 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 724.25.2828 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 724.25.2828 fall under?
The 724.25.2828 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 724.25.2828 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 724.25.2828 you can contact the distributor directly for product support, shipping queries etc.
Is the 724.25.2828 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 724.25.2828 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 724.25.2828.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 724.25.2828 often in real-time on the comparison pages.
What if I can't find stock of 724.25.2828?
You can fill out our help required form which you can use to request a quote for 724.25.2828 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.