Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Fuse Holder | 1-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
Fuse Size | 0.8 x 2mm |
RoHS Compliant | Yes |
Ac Receptacles |Qualtek Electronics 723W-X2/02 | Newark Electronics |
723W Series 250 VAC 10 A 3 Position 5 x 20 mm AC Receptacle Connector | Future Electronics |
AC Power Entry Modules AC RECPT SNAP IN | Sager |
Where can I find additional details, specifications and documents for a 723W-X2/02?
Additional datasheets, footprints and schematics for 723W-X2/02 are listed on our Part Details page. You can also find images and similar parts to 723W-X2/02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 723W-X2/02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 723W-X2/02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 723W-X2/02 fall under?
The 723W-X2/02 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 723W-X2/02 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 723W-X2/02 you can contact the distributor directly for product support, shipping queries etc.
Is the 723W-X2/02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 723W-X2/02 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for 723W-X2/02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 723W-X2/02 often in real-time on the comparison pages.
What if I can't find stock of 723W-X2/02?
You can fill out our help required form which you can use to request a quote for 723W-X2/02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.