Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.60
|
570
in stock
|
Buy Now | |
Sager
from US$1.90
|
8,650
in stock
|
Buy Now | |
element14
from US$4.75
|
8,302
in stock
|
Buy Now | |
RS Americas
from US$2.45
|
8,134
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
6,826
in stock
|
Buy Now | |
Heilind Electronics
from US$3.64
|
4,836
in stock
|
Buy Now | |
Farnell
from US$4.76
|
1,476
in stock
|
Buy Now | |
Distrelec
from US$4.21
|
1,282
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.64
|
967
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.12
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$8.04
|
107
in stock
|
Buy Now | |
Compona
-
|
144
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | - |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Termination Method | Solder / Push-On |
DC Power Connectors 2.0MM round w/ nut | Sager |
DC POWER JACK, 2.0MM, 12VDC, 5A, SOLDER | element14 |
DC Power Jack, 0.080" (2.0mm) Pin, Solder Lug Termination, 700 Series | Switchcraft 722A | RS Americas |
Connector, Dc Power, Jack, 5A | Newark Electronics |
POWER JAX ROHS POWER JAX | Heilind Electronics |
Switchcraft DC Power Connector, Socket, Straight, 2x5.5x14.2mm | Distrelec |
2.1MM POWER SOCKET | RS |
Socket | Transfer Multisort Elektronik |
Switchcraft 722A 2.1mm Panel Mount Power Socket | Rapid Electronics |
Conn Power Jack F 2 POS Solder Lug ST Panel Mount 3 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 722A?
Additional datasheets, footprints and schematics for 722A are listed on our Part Details page. You can also find images and similar parts to 722A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 722A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 722A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 722A fall under?
The 722A is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 722A when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 722A you can contact the distributor directly for product support, shipping queries etc.
Is the 722A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 722A have stock available?
Authorised distributors including Sager, element14, RS Americas, Newark Electronics and Heilind Electronics have stock available or on a lead time for 722A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 722A often in real-time on the comparison pages.
What if I can't find stock of 722A?
You can fill out our help required form which you can use to request a quote for 722A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.