Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 38.1mm |
---|---|
Compressed Length | 24mm |
Compression Load Max | 110N |
External Diameter | 18.29mm |
Wire Diameter | 1.8mm |
RoHS Compliant | Yes |
Spring, Compression, 110N, 38.1Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
4MM LANTERN PROBE BLACK 1000V CAT3 30AMP | NTE Electronics Inc. 72-018 | RS Americas |
Where can I find additional details, specifications and documents for a 72018?
Additional datasheets, footprints and schematics for 72018 are listed on our Part Details page. You can also find images and similar parts to 72018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72018 fall under?
The 72018 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 72018 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72018 you can contact the distributor directly for product support, shipping queries etc.
Is the 72018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 72018 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 72018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72018 often in real-time on the comparison pages.
What if I can't find stock of 72018?
You can fill out our help required form which you can use to request a quote for 72018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.