Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
146
in stock
|
Buy Now | |
Heilind Electronics
from US$2.16
|
1,291
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.16
|
387
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
146
in stock
|
Buy Now | |
element14
from US$1.45
|
146
in stock
|
Buy Now | |
RS Americas
from US$1.48
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Body Material | Thermoplastic |
Contact Termination | Solder |
Connector, Power Entry, Plug, 10A | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG, 10A | element14 |
Pole-Pole 5 kV Pole-Panel 4 kV 250 VAC 10 A Dual Fuseholder AC Receptacle | Future Electronics |
AC Power Entry Modules AC RECEP WITH DUAL FUSE HOLDER 10A 250V | Sager |
Where can I find additional details, specifications and documents for a 719W-00/02?
Additional datasheets, footprints and schematics for 719W-00/02 are listed on our Part Details page. You can also find images and similar parts to 719W-00/02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 719W-00/02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 719W-00/02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 719W-00/02 fall under?
The 719W-00/02 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 719W-00/02 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 719W-00/02 you can contact the distributor directly for product support, shipping queries etc.
Is the 719W-00/02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 719W-00/02 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 719W-00/02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 719W-00/02 often in real-time on the comparison pages.
What if I can't find stock of 719W-00/02?
You can fill out our help required form which you can use to request a quote for 719W-00/02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.