Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
667
in stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
16,206
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
3,781
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
1,793
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
667
in stock
|
Buy Now | |
element14
from US$0.81
|
667
in stock
|
Buy Now | |
Carlton-Bates
from US$1.23
|
638
in stock
|
Buy Now | |
Sager
from US$0.65
|
584
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
343
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Material | Copper |
AC RECEPTACLES | Heilind Electronics |
Connector, Power Entry, Female, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, FEMALE, 15A | element14 |
Flanged Female Outlet, 15A 250VAC, 3P, Black | Carlton-Bates |
AC Power Entry Modules SNAP-IN F/M .250 O.D | Sager |
Conn Power RCP 3 POS Solder Lug ST Panel Mount 3 | Rapid Electronics |
3 Position 250 V 10 A Male Pins AC Receptacle Right Angle Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 716W-X2/03?
Additional datasheets, footprints and schematics for 716W-X2/03 are listed on our Part Details page. You can also find images and similar parts to 716W-X2/03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 716W-X2/03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 716W-X2/03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 716W-X2/03 fall under?
The 716W-X2/03 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 716W-X2/03 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 716W-X2/03 you can contact the distributor directly for product support, shipping queries etc.
Is the 716W-X2/03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 716W-X2/03 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 716W-X2/03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 716W-X2/03 often in real-time on the comparison pages.
What if I can't find stock of 716W-X2/03?
You can fill out our help required form which you can use to request a quote for 716W-X2/03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.