Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
108
in stock
|
Buy Now | |
element14
from US$0.70
|
108
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
63
in stock
|
Buy Now | |
Relay Specialties
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Contact Material | Copper |
Contact Termination | Solder |
Connector, Power Entry, Female, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, FEMALE, 15A | element14 |
PWR ENT RCPTIEC320-2-2F PANEL | Relay Specialties |
Black PBT Brass Strip Screw Mount Female AC Power Entry Receptacle | Future Electronics |
AC Power Entry Modules Screw Mount Solder | Sager |
Where can I find additional details, specifications and documents for a 710W-00/01?
Additional datasheets, footprints and schematics for 710W-00/01 are listed on our Part Details page. You can also find images and similar parts to 710W-00/01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710W-00/01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710W-00/01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710W-00/01 fall under?
The 710W-00/01 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710W-00/01 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710W-00/01 you can contact the distributor directly for product support, shipping queries etc.
Is the 710W-00/01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710W-00/01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 710W-00/01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710W-00/01 often in real-time on the comparison pages.
What if I can't find stock of 710W-00/01?
You can fill out our help required form which you can use to request a quote for 710W-00/01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.