Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1195567-4,
710627-000 |
Prices starting from US$18.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.60
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$22.97
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$27.69
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
82
in stock
|
Buy Now | |
Farnell
from US$55.85
|
66
in stock
|
Buy Now | |
Avnet America
from US$18.84
|
-
|
Buy Now | |
Sager
from US$21.78
|
-
|
Buy Now |
Material Code | 100 |
---|---|
Material Systems Code | 100 |
Material | Low Fire Hazard Material |
Adhesive Pre-Coat | No |
Lipped | Yes |
Cable Diameter Range | 22.4 – 36mm, .88 – 1.42in |
Inside Diameter as Supplied | 36mm, 1.42in |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Approved Standards | VG95343 Parts 29 and 30 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /180 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots & End Caps 222D152-100-0 |Raychem Te Connectivity 710627-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222D152-100-0 | Rapid Electronics |
TE Connectivity 222D152-100-0 Heat Shrink Cable Boots & | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222D152-100-0 | Sager |
Where can I find additional details, specifications and documents for a 710627-000?
Additional datasheets, footprints and schematics for 710627-000 are listed on our Part Details page. You can also find images and similar parts to 710627-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710627-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710627-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710627-000 fall under?
The 710627-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 710627-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710627-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 710627-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710627-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 710627-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710627-000 often in real-time on the comparison pages.
What if I can't find stock of 710627-000?
You can fill out our help required form which you can use to request a quote for 710627-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.