Options for Price Comparison
Distributor Statistics for 095226-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 095226-000
Details for 095226-000 by TE Connectivity
Harnessing > Adhesives & Sealants > Hot Melt Tape
S1030-TAPE-3/4X33FT
095226-000 image

095226-000 by TE Connectivity

S1030-TAPE-3/4X33FT
Part Information
095226-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 095226-000, 9-1190697-5
Product Code: C383
Global Product Line: 731
GPL Description: Aerospace Defense & Marine
Specifications
Tape Width:
.75in, 19mm
Roll Length:
10m, 33ft
Specification:
RT-1050/6, RK6017
Comment:
Good low temperature flexibility.
Packaging Method:
Roll
Class:
S1030
Pre-Coat Designation:
/180
Product Type:
Polyolefin Adhesive
Operating Temperature Range:
-80 – 80°C
Installation Temperature:
120°C
Alternate Descriptions
S1030-TAPE-3/4X33FT Onlinecomponents.com
S1030-TAPE-3/4X33FT Avnet America
S1030-TAPE-3/4X33FT Avnet Europe