Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0710030-7,
204354-000 |
Prices starting from US$2.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
561
in stock
|
Buy Now | |
element14
from US$4.12
|
561
in stock
|
Buy Now | |
Farnell
from US$3.76
|
561
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
102
in stock
|
Buy Now | |
Distrelec
from US$3.83
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.09
|
6
in stock
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
RS Americas
from US$3.36
|
-
|
Buy Now | |
Boersig
from US$3.62
|
-
|
Buy Now | |
TTI Europe
from US$3.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compact Format | No |
---|---|
Copper Palm | Yes |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 10 |
Conductor Cross-Section | 16mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | EMEA |
Material | Copper |
Type | Terminal Lug |
Technology | Crimp |
Terminal, Compression Lug, 5Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, 5AWG | element14 |
Terminals XCT 16-10 | Rapid Electronics |
TE Connectivity - AMP Compression Connector XCT 16-10 | Distrelec |
Tip: ring tube | Transfer Multisort Elektronik |
TUBULAR RING TERMINAL,AMPOWER-R XCT,16MM | RS |
Lug Terminal 5AWG 43mm 16mm Tin | Avnet America |
AMPOWER-R Series Uninsulated Tin PlatedTubular Ring Term | RS Americas |
Where can I find additional details, specifications and documents for a 710030-7?
Additional datasheets, footprints and schematics for 710030-7 are listed on our Part Details page. You can also find images and similar parts to 710030-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710030-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710030-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710030-7 fall under?
The 710030-7 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710030-7 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710030-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 710030-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710030-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 710030-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710030-7 often in real-time on the comparison pages.
What if I can't find stock of 710030-7?
You can fill out our help required form which you can use to request a quote for 710030-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.