Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | 6.5kg |
---|---|
Cross-Section Area (Aluminum Cable) | 35 – 300mm² |
Cross-Section Area (Copper Cable) | 6 – 300mm² |
Size | 420 x 320 x 75mm |
Cross-Section Area (Rounding Cable) | 50 – 240mm² |
Cross-Section Area (Aluminum Bare Cable) | 22 – 228mm² |
Application Type | Industrial, Aerial |
Force | 12 tons |
Product Availability | China, ASIA, EMEA, AMERICAS, ANZPAC |
Technology | Li-Ion Battery Technology |
Where can I find additional details, specifications and documents for a 2107733-4?
Additional datasheets, footprints and schematics for 2107733-4 are listed on our Part Details page. You can also find images and similar parts to 2107733-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2107733-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2107733-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2107733-4 fall under?
The 2107733-4 is listed under Power Systems > Power Systems Connectors > Power Connector Tools.
Can I view similar or alternative parts?
You can view similar parts to 2107733-4 when available in the Power Connector Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2107733-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2107733-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2107733-4 have stock available?
There is no stock from authorised distributors for 2107733-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2107733-4 often in real-time on the comparison pages.
What if I can't find stock of 2107733-4?
You can fill out our help required form which you can use to request a quote for 2107733-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.