Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0710030-1,
894412-000 |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.53
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
494
in stock
|
Buy Now | |
element14
from US$1.50
|
494
in stock
|
Buy Now | |
Farnell
from US$3.31
|
494
in stock
|
Buy Now | |
Conrad
from US$46.12
|
2
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compact Format | No |
---|---|
Copper Palm | Yes |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Conductor Cross-Section | 16mm² |
Palm Hole Diameter | 5 |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Outdoor Use | Yes |
Indoor Use | Yes |
Product Availability | EMEA |
Type | Terminal Lug |
Material | Copper |
Technology | Crimp |
Terminal, Compression Lug, M5, 5Awg Rohs Compliant: Yes |Simel Te Connectivity 710030-1 | Newark Electronics |
TERMINAL, COMPRESSION LUG, M5, 5AWG | element14 |
Terminal Copper Tube 16mm² Ampower-R | RS |
AMPOWER-R Series Tin Plated Tubular Ring Term | RS Americas |
Lug Terminal 5AWG 33.5mm 12mm Tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 710030-1?
Additional datasheets, footprints and schematics for 710030-1 are listed on our Part Details page. You can also find images and similar parts to 710030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710030-1 fall under?
The 710030-1 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710030-1 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 710030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710030-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 710030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710030-1 often in real-time on the comparison pages.
What if I can't find stock of 710030-1?
You can fill out our help required form which you can use to request a quote for 710030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.