Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0710028-5,
357652-000 |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.87
|
7,347
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
7,347
in stock
|
Buy Now | |
Rapid Electronics
from US$8.89
|
7,347
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
7,347
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$5.25
|
-
|
Buy Now | |
TTI Europe
from US$4.16
|
-
|
Buy Now |
Compact Format | No |
---|---|
Copper Palm | Yes |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 12 |
Conductor Cross-Section | 70mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Outdoor Use | Yes |
Indoor Use | Yes |
Product Availability | EMEA |
Technology | Crimp |
Material | Copper |
Type | Terminal Lug |
Xct 70-12 |Amp Te Connectivity 710028-5 | Newark Electronics |
Terminals XCT 70-12 | Rapid Electronics |
TE Connectivity - AMP Compression Connector XCT 70-12 | Distrelec |
Lug Terminal (2/0)AWG 58mm 21mm Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 710028-5?
Additional datasheets, footprints and schematics for 710028-5 are listed on our Part Details page. You can also find images and similar parts to 710028-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710028-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710028-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710028-5 fall under?
The 710028-5 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710028-5 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710028-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 710028-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710028-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 710028-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710028-5 often in real-time on the comparison pages.
What if I can't find stock of 710028-5?
You can fill out our help required form which you can use to request a quote for 710028-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.