Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0710025-2,
392352-000 |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.81
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
204
in stock
|
Buy Now | |
element14
from US$4.66
|
204
in stock
|
Buy Now | |
Farnell
from US$3.68
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$3.66
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
80
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
80
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
25
in stock
|
Buy Now | |
TTI Europe
from US$2.76
|
25
in stock
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
Boersig
from US$3.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Copper Palm | Yes |
---|---|
Compact Format | No |
Barrel Type | Standard |
Conductor Material | Copper |
Number of Holes | 1 |
Crimp Type | Hexagonal or Indent Crimping |
Palm Hole Diameter | 8 |
Conductor Cross-Section | 50mm² |
Voltage Class | ≤ 1kV |
Standards | Designed to Meet NFC 20-130 Requirements |
Indoor Use | Yes |
Outdoor Use | Yes |
Product Availability | EMEA |
Material | Copper |
Type | Terminal Lug |
Technology | Crimp |
Ampower-R tubular ring terminal, 50mm2 | RS |
Terminal, Compression Lug, 50Mm2, Crimp | Newark Electronics |
TERMINAL, COMPRESSION LUG, 50MM2, CRIMP | element14 |
Terminals XCT 50-8 | Rapid Electronics |
TE Connectivity XCT 50-8 Ring Terminal 50mm2 | Distrelec |
AMPOWER-R Series Uninsulated Tin PlatedTubular Ring Term | RS Americas |
Lug Terminal (1/0)AWG 53mm 18mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 710025-2?
Additional datasheets, footprints and schematics for 710025-2 are listed on our Part Details page. You can also find images and similar parts to 710025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 710025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 710025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 710025-2 fall under?
The 710025-2 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 710025-2 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 710025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 710025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 710025-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 710025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 710025-2 often in real-time on the comparison pages.
What if I can't find stock of 710025-2?
You can fill out our help required form which you can use to request a quote for 710025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.