70S2-05-B-04-K Relays by Schneider Electric

SSR, PANEL MOUNT, 140VAC, 30VDC, 4A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 4A
Operating Voltage Max 140VAC
Relay Mounting Panel
Relay Terminals Quick Connect
Switching Mode Zero Crossing
Operating Voltage Min 24VAC
RoHS Compliant Yes

Alternative Descriptions

Ssr, Panel Mount, 140Vac, 30Vdc, 4A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70S2-05-B-04-K?

Additional datasheets, footprints and schematics for 70S2-05-B-04-K are listed on our Part Details page. You can also find images and similar parts to 70S2-05-B-04-K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70S2-05-B-04-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70S2-05-B-04-K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70S2-05-B-04-K fall under?

The 70S2-05-B-04-K is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to 70S2-05-B-04-K when available in the Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70S2-05-B-04-K you can contact the distributor directly for product support, shipping queries etc.

Is the 70S2-05-B-04-K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 70S2-05-B-04-K have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 70S2-05-B-04-K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70S2-05-B-04-K often in real-time on the comparison pages.

What if I can't find stock of 70S2-05-B-04-K?

You can fill out our help required form which you can use to request a quote for 70S2-05-B-04-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay