Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 70S2-04-C-10-M?
Additional datasheets, footprints and schematics for 70S2-04-C-10-M are listed on our Part Details page. You can also find images and similar parts to 70S2-04-C-10-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70S2-04-C-10-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70S2-04-C-10-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70S2-04-C-10-M fall under?
The 70S2-04-C-10-M is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to 70S2-04-C-10-M when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70S2-04-C-10-M you can contact the distributor directly for product support, shipping queries etc.
Is the 70S2-04-C-10-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70S2-04-C-10-M have stock available?
There is no stock from authorised distributors for 70S2-04-C-10-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70S2-04-C-10-M often in real-time on the comparison pages.
What if I can't find stock of 70S2-04-C-10-M?
You can fill out our help required form which you can use to request a quote for 70S2-04-C-10-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.