Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 140VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Ssr, Panel Mount, 140Vac, 30Vdc, 12A | Newark Electronics |
Where can I find additional details, specifications and documents for a 70S2-04-B-12-S?
Additional datasheets, footprints and schematics for 70S2-04-B-12-S are listed on our Part Details page. You can also find images and similar parts to 70S2-04-B-12-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70S2-04-B-12-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70S2-04-B-12-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70S2-04-B-12-S fall under?
The 70S2-04-B-12-S is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to 70S2-04-B-12-S when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70S2-04-B-12-S you can contact the distributor directly for product support, shipping queries etc.
Is the 70S2-04-B-12-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70S2-04-B-12-S have stock available?
Authorised distributors including RS Americas, element14, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for 70S2-04-B-12-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70S2-04-B-12-S often in real-time on the comparison pages.
What if I can't find stock of 70S2-04-B-12-S?
You can fill out our help required form which you can use to request a quote for 70S2-04-B-12-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.