Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 4A |
Operating Voltage Max | 140VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
70S2 Series 4 A 30 VDC SPST-NO Zero Cross Through Hole Solid State Relay | Future Electronics |
Ssr, Pcb Mount, 140Vac, 30Vdc, 4A | Newark Electronics |
Where can I find additional details, specifications and documents for a 70S2-04-B-04-F?
Additional datasheets, footprints and schematics for 70S2-04-B-04-F are listed on our Part Details page. You can also find images and similar parts to 70S2-04-B-04-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70S2-04-B-04-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70S2-04-B-04-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70S2-04-B-04-F fall under?
The 70S2-04-B-04-F is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to 70S2-04-B-04-F when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70S2-04-B-04-F you can contact the distributor directly for product support, shipping queries etc.
Is the 70S2-04-B-04-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70S2-04-B-04-F have stock available?
Authorised distributors including Future Electronics, Relay Specialties and Newark Electronics have stock available or on a lead time for 70S2-04-B-04-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70S2-04-B-04-F often in real-time on the comparison pages.
What if I can't find stock of 70S2-04-B-04-F?
You can fill out our help required form which you can use to request a quote for 70S2-04-B-04-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.