Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | System 50 Style Controllers |
---|---|
PCB Type | 24 Channel I/O Rack - Card Edge |
Size | 18.75 x 4.5 in |
Thickness | 2.2" |
RoHS Compliant | No |
I/O Mtg Rack 24 |Grayhill 70RCK24 | Newark Electronics |
Racks 48-Pin | Avnet America |
Mounting Rack, 24, 50-Pin, Screw, DIN Rail Mount, UL Listed, CSA Certified | Grayhill 70RCK24 | RS Americas |
I/O Modules I/O MTG RACK 24 | Sager |
Where can I find additional details, specifications and documents for a 70RCK24?
Additional datasheets, footprints and schematics for 70RCK24 are listed on our Part Details page. You can also find images and similar parts to 70RCK24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70RCK24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70RCK24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70RCK24 fall under?
The 70RCK24 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70RCK24 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70RCK24 you can contact the distributor directly for product support, shipping queries etc.
Is the 70RCK24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70RCK24 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 70RCK24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70RCK24 often in real-time on the comparison pages.
What if I can't find stock of 70RCK24?
You can fill out our help required form which you can use to request a quote for 70RCK24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.