Status: | Unknown |
---|---|
Series: | System 50 Series |
RoHS: | Unknown |
Product Range | System 50 Series |
---|---|
For Use With | System 50 Style Controllers |
PCB Type | 16 Channel I/O Rack - Card Edge |
Size | 14.45 x 3.5 in |
Thickness | 2.2" |
RoHS Compliant | No |
Rack, 16 Channel, 16, 50-Pin, Screw, Panel Mount, UL Listed, CSA Certified | Grayhill 70RCK16 | RS Americas |
I/O Rack | Newark Electronics |
Rack 16 Channel 32-Pin | Avnet America |
I/O Modules I/O Rack Standard 16 channel card edge | Sager |
Where can I find additional details, specifications and documents for a 70RCK16?
Additional datasheets, footprints and schematics for 70RCK16 are listed on our Part Details page. You can also find images and similar parts to 70RCK16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70RCK16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70RCK16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70RCK16 fall under?
The 70RCK16 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70RCK16 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70RCK16 you can contact the distributor directly for product support, shipping queries etc.
Is the 70RCK16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70RCK16 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 70RCK16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70RCK16 often in real-time on the comparison pages.
What if I can't find stock of 70RCK16?
You can fill out our help required form which you can use to request a quote for 70RCK16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.