Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.96
|
10
in stock
|
Buy Now | |
RS Americas
from US$13.84
|
155
in stock
|
Buy Now | |
Sager
from US$9.93
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$15.11
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$11.20
|
135
in stock
|
Buy Now | |
element14
from US$13.46
|
63
in stock
|
Buy Now | |
Farnell
from US$16.56
|
53
in stock
|
Buy Now | |
Future Electronics
from US$13.58
|
-
|
Buy Now | |
Avnet America
from US$9.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3.5A |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | AC Output Module |
Approval Bodies | CE CSA TUV |
Approval Category | UL Recognised |
Control Current Typ | 14mA |
Control Voltage Type | DC |
External Depth | 15.2mm |
External Length / Height | 31.8mm |
External Width | 43.2mm |
Isolation Voltage | 4000Vrms |
Leakage Current | 1.5µA |
Load Current | 3.5A |
Load Current RMS Max | 3.5A |
Load Voltage DC Max | 10V |
Load Voltage DC Min | 2.5VDC |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 3V DC to 60V DC |
RMS Load Current Min | 0.02A |
Surge Current | 5A |
Turn Off Time | 50µs |
Turn On Time | 20µs |
Module, DC Output, 60 VDC (Max.), 1 W/A (Typ.), SPST-Normally Open | Grayhill 70-ODC5 | RS Americas |
I/O Modules I/O Module 5Vdc Std Std digital input DC | Sager |
I/O Modules I/O Module 5Vdc Std Std digital input | Rapid Electronics |
I/O MODULE | element14 |
DC I/O MODULE, SPST N/O | Farnell |
I/O Module | Newark Electronics |
70 Series 3.5 A 60 V Standard Normally Open Through Hole I/O Module | Future Electronics |
DC Output Module | Avnet America |
Where can I find additional details, specifications and documents for a 70-ODC5.?
Additional datasheets, footprints and schematics for 70-ODC5. are listed on our Part Details page. You can also find images and similar parts to 70-ODC5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-ODC5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-ODC5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-ODC5. fall under?
The 70-ODC5. is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70-ODC5. when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-ODC5. you can contact the distributor directly for product support, shipping queries etc.
Is the 70-ODC5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-ODC5. have stock available?
Authorised distributors including RS Americas, Sager, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 70-ODC5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-ODC5. often in real-time on the comparison pages.
What if I can't find stock of 70-ODC5.?
You can fill out our help required form which you can use to request a quote for 70-ODC5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.