Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.70
|
No stock
|
Buy Now | |
RS Americas
from US$14.67
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$15.62
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$17.79
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$18.00
|
20
in stock
|
Buy Now | |
Avnet America
from US$9.49
|
-
|
Buy Now | |
element14
from US$12.59
|
-
|
Buy Now | |
Carlton-Bates
from US$14.17
|
-
|
Buy Now | |
Sager
from US$10.93
|
-
|
Buy Now | |
Farnell
from US$17.77
|
-
|
Buy Now |
Current Rating | 3.5A |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 3.5A |
Output Current Min | 0.03A |
Peak Surge Current | 80A |
Module, AC Output, Digital, 120 VAC, 9 mA, 1.0 W/A (Typ.), 2 mA (RMS) | Grayhill 70-OAC24 | RS Americas |
Ac Output, Standard, 120Vac, Normally Open |Grayhill 70-OAC24 | Newark Electronics |
I/O Modules I/O Module Std digital output AC | Rapid Electronics |
Module, AC Output | RS |
AC Output Module 5-Pin | Avnet America |
AC OUTPUT MODULE, 0.009A, 24VDC | element14 |
AC Output Module, 3.5A, 120 VAC Nominal, 24-140 VAC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 70-OAC24?
Additional datasheets, footprints and schematics for 70-OAC24 are listed on our Part Details page. You can also find images and similar parts to 70-OAC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70-OAC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70-OAC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70-OAC24 fall under?
The 70-OAC24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70-OAC24 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70-OAC24 you can contact the distributor directly for product support, shipping queries etc.
Is the 70-OAC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70-OAC24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 70-OAC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70-OAC24 often in real-time on the comparison pages.
What if I can't find stock of 70-OAC24?
You can fill out our help required form which you can use to request a quote for 70-OAC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.