Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.61
|
No stock
|
Buy Now | |
Carlton-Bates
from US$10.72
|
185
in stock
|
Buy Now | |
RS Americas
from US$10.91
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$16.78
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$16.95
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
104
in stock
|
Buy Now | |
Future Electronics
from US$11.58
|
-
|
Buy Now | |
Avnet America
from US$10.25
|
-
|
Buy Now | |
element14
from US$15.10
|
-
|
Buy Now | |
Sager
from US$11.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 3A |
Output Current Min | 0.03A |
Peak Surge Current | 80A |
AC Output Module, 3A, 240 VAC Nominal, 24-280 VAC | Carlton-Bates |
Module, AC Output, Digital, 240 VAC, 16 mA, 1.0 W/A (Typ.), 4 mA (RMS) | Grayhill 70M-OAC5A | RS Americas |
Ac Output, Miniature, 220Vac, Normally Open |Grayhill 70M-OAC5A | Newark Electronics |
I/O Modules I/O Module Miniature digital output | Rapid Electronics |
70M Series 280 V 16 mA Black Color Mini Style AC Output Module | Future Electronics |
AC Output Module 5-Pin | Avnet America |
I/O Modules I/O Module Miniature digital output AC | Sager |
Where can I find additional details, specifications and documents for a 70M-OAC5A?
Additional datasheets, footprints and schematics for 70M-OAC5A are listed on our Part Details page. You can also find images and similar parts to 70M-OAC5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-OAC5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-OAC5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-OAC5A fall under?
The 70M-OAC5A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70M-OAC5A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-OAC5A you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-OAC5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-OAC5A have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 70M-OAC5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-OAC5A often in real-time on the comparison pages.
What if I can't find stock of 70M-OAC5A?
You can fill out our help required form which you can use to request a quote for 70M-OAC5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.