Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.59
|
No stock
|
Buy Now | |
RS Americas
from US$13.21
|
301
in stock
|
Buy Now | |
element14
from US$12.19
|
123
in stock
|
Buy Now | |
Sager
from US$9.45
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$14.28
|
98
in stock
|
Buy Now | |
Farnell
from US$12.78
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
6
in stock
|
Buy Now | |
Future Electronics
from US$9.79
|
-
|
Buy Now | |
Avnet America
from US$8.67
|
-
|
Buy Now | |
Carlton-Bates
from US$11.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Contact Configuration | SPST-NO |
No. of Analog Outputs | 1 |
No. of Digital Inputs | 1 |
No. of Outputs | 1 |
Output Current Max | 3A |
Output Current Min | 0.02A |
Peak Surge Current | 5A |
Module, Output, 5 Volt Logic, Miniature Size, 60 VDC | Grayhill 70M-ODC5 | RS Americas |
I/O Modules I/O Module Miniature digital output DC | Sager |
I/O Module | Newark Electronics |
Module, Output, 5 Volt Logic, Miniature | RS |
70M Series 3 A 60 V Miniature Normally Open Through Hole I/O Module | Future Electronics |
DC Output Module | Avnet America |
Digital DC Output Module, 60 VDC Output Voltage - nominal 5 VDC Logic Voltage - nominal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 70M-ODC5?
Additional datasheets, footprints and schematics for 70M-ODC5 are listed on our Part Details page. You can also find images and similar parts to 70M-ODC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-ODC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-ODC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-ODC5 fall under?
The 70M-ODC5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 70M-ODC5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-ODC5 you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-ODC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-ODC5 have stock available?
Authorised distributors including RS Americas, element14, Sager, Newark Electronics and Farnell have stock available or on a lead time for 70M-ODC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-ODC5 often in real-time on the comparison pages.
What if I can't find stock of 70M-ODC5?
You can fill out our help required form which you can use to request a quote for 70M-ODC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.