Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 3A |
Output Current Min | 0.03A |
Peak Surge Current | 80A |
Signal Input Type | 15 to 30VDC |
RoHS Compliant | No |
I/O Module | Newark Electronics |
AC Output Module 5-Pin | Avnet America |
AC Output, Miniature, 220VAC, Normally Open | Grayhill 70M-OAC24A | RS Americas |
I/O Modules ASM,240VAC 3A MINI AC OUTPUT | Sager |
Where can I find additional details, specifications and documents for a 70M-OAC24A?
Additional datasheets, footprints and schematics for 70M-OAC24A are listed on our Part Details page. You can also find images and similar parts to 70M-OAC24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-OAC24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-OAC24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-OAC24A fall under?
The 70M-OAC24A is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70M-OAC24A when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-OAC24A you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-OAC24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-OAC24A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 70M-OAC24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-OAC24A often in real-time on the comparison pages.
What if I can't find stock of 70M-OAC24A?
You can fill out our help required form which you can use to request a quote for 70M-OAC24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.