Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 8mA |
---|---|
Contact Configuration | SPST-NO |
No. of Analog Inputs | 1 |
No. of Digital Outputs | 1 |
No. of Outputs | 1 |
Output Current Max | 50mA |
Output Current Min | 1mA |
Signal Input Type | 90 to 140VAC/DC |
RoHS Compliant | No |
I/O Module | Newark Electronics |
AC Input Module | Avnet America |
Module, Input, Standard,120V Nominal,90-140 Range,24 Vcc | Grayhill 70M-IAC24 | RS Americas |
I/O Modules ASM,120VAC MINI INPUT MODULE | Sager |
Where can I find additional details, specifications and documents for a 70M-IAC24?
Additional datasheets, footprints and schematics for 70M-IAC24 are listed on our Part Details page. You can also find images and similar parts to 70M-IAC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-IAC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-IAC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-IAC24 fall under?
The 70M-IAC24 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70M-IAC24 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-IAC24 you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-IAC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-IAC24 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 70M-IAC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-IAC24 often in real-time on the comparison pages.
What if I can't find stock of 70M-IAC24?
You can fill out our help required form which you can use to request a quote for 70M-IAC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.