Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 8mA |
---|---|
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
No. of Outputs | 1 |
Signal Input Type | 120V AC |
RoHS Compliant | No |
Module, Input, Standard,120V Nominal,90-140 Range,15 Vcc | Grayhill 70M-IAC15 | RS Americas |
I/O Module | Newark Electronics |
OptoCoupler Transistor-Out 1-CH 5-Pin | Avnet America |
I/O Modules I/O Module Miniature digital input AC | Sager |
Where can I find additional details, specifications and documents for a 70M-IAC15?
Additional datasheets, footprints and schematics for 70M-IAC15 are listed on our Part Details page. You can also find images and similar parts to 70M-IAC15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70M-IAC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70M-IAC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70M-IAC15 fall under?
The 70M-IAC15 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to 70M-IAC15 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70M-IAC15 you can contact the distributor directly for product support, shipping queries etc.
Is the 70M-IAC15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70M-IAC15 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 70M-IAC15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70M-IAC15 often in real-time on the comparison pages.
What if I can't find stock of 70M-IAC15?
You can fill out our help required form which you can use to request a quote for 70M-IAC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.